EN
  • EN
  • DE

BZW50-180B

Part No BZW50-180B
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 180VWM 410VC R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 410V Clamp 146A (8/20µs) Ipp Tvs Diode Through Hole R-6
Manufacturer STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT), Tape & Box (TB)
Mounting Through Hole
Package R6, Axial
Case / Package R-6
Family Name BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number BZW50-180B-ND, 497-14730-1, 497-14730-3
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865272-BZW50-180B
Ultra Librarian 3D Model Ultra Librarian BZW50-180B CAD Model

Description

STMicroelectronics BZW50-180B Transient Voltage Suppressor

The BZW50-180B is a robust and high-performance transient voltage suppressor (TVS) diode from STMicroelectronics, designed to provide reliable protection against voltage spikes and surges. This component is part of the BZW50 series, which is known for its excellent clamping capability, fast response time, and high surge capability. The BZW50-180B is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by inductive load switching and lightning.

Key Features

  • Stand-off Voltage: The BZW50-180B has a stand-off voltage of 180V, which makes it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 5000W (10/1000μs surge), ensuring that devices are protected against even the most severe transient spikes.
  • Fast Response Time: With its fast response to transient over-voltages, it quickly clamps the excess voltage to protect your circuit, making it ideal for high-speed protection requirements.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which helps in minimizing the voltage drop across the suppressor when a surge occurs.
  • Package: The BZW50-180B is available in a molded package which offers a high level of insulation and mechanical protection.

Applications

  • Protection of sensitive electronics from voltage spikes in industrial and consumer applications.
  • Surge protection in communication systems, such as telecommunication and networking devices.
  • Use in power supply circuits to guard against surges from load switching or lightning strikes.
  • Electrostatic discharge (ESD) protection in complex integrated circuits and microprocessor inputs.

The BZW50-180B TVS diode from STMicroelectronics is a reliable choice for engineers and designers looking to enhance the durability and longevity of their electronic systems. With its ability to absorb high transient power and protect against over-voltage conditions, this component ensures the safe operation of sensitive circuits under harsh environmental conditions.

By incorporating the BZW50-180B into your designs, you can significantly improve the immunity of your electronic devices to transient voltage events, thus reducing the risk of damage and failure, and enhancing overall system reliability.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess