EN
  • EN
  • DE

CR14P-1GE

Part No CR14P-1GE
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 243478-CR14P-1GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CR14P-1GE CAD Model

Description

Product Overview: CR14P-1GE

The CR14P-1GE is a cutting-edge integrated circuit from STMicroelectronics, designed to cater to the demanding requirements of modern electronic applications. This versatile component is part of STMicroelectronics' commitment to providing high-performance solutions for the electronics industry.

Key Features

  • High Efficiency: The CR14P-1GE is engineered to offer high efficiency, which is crucial for power-sensitive applications. Its design minimizes power loss and ensures optimal performance.
  • Robust Performance: Built to withstand challenging conditions, the CR14P-1GE maintains its performance across a wide range of temperatures and operating conditions, making it suitable for industrial and automotive applications.
  • Advanced Technology: Incorporating the latest semiconductor technologies, this product delivers superior speed, reliability, and functionality.
  • Compact Design: The small footprint of the CR14P-1GE allows for its use in space-constrained applications, without sacrificing performance or efficiency.

Applications

The CR14P-1GE is ideal for a variety of applications, including but not limited to:

  • Power Management Systems
  • Embedded Control Units
  • Automotive Electronics
  • Industrial Automation
  • Telecommunication Infrastructure

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the CR14P-1GE is no exception. It is manufactured under stringent quality control processes and is designed to meet the highest industry standards for reliability and performance. Customers can trust in the durability and longevity of this product.

Environmental Compliance

STMicroelectronics understands the importance of environmental responsibility. The CR14P-1GE is produced with eco-friendly materials and processes, adhering to international environmental regulations such as RoHS, REACH, and WEEE.

Support and Resources

Customers can access a wealth of resources including datasheets, technical guides, and application notes to facilitate the integration of the CR14P-1GE into their projects. STMicroelectronics also provides dedicated support from its team of experts to assist with any technical inquiries or challenges.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess