EN
  • EN
  • DE

TMS320P14FNL

Part No TMS320P14FNL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271325-TMS320P14FNL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320P14FNL CAD Model

Description

The TMS320P14FNL is a member of Texas Instruments' TMS320 family, renowned for its high-performance and cost-effective digital signal processing (DSP) capabilities. This product is designed to meet the rigorous demands of a variety of applications, including telecommunications, industrial control, audio processing, and automotive systems.

Key Features

  • High-Speed DSP Core: The TMS320P14FNL features a powerful DSP core that can execute up to 50 million instructions per second (MIPS), allowing for rapid data processing and real-time performance.
  • On-Chip Memory: It comes with integrated memory, including 16KB of RAM and 16KB of ROM, facilitating efficient data management without the need for external memory components.
  • Flexible Peripheral Interface: This DSP includes a range of peripherals such as serial ports, a host port interface, and a timer, providing versatile connectivity options for various system requirements.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TMS320P14FNL ensures minimal power usage without compromising on performance, making it ideal for portable and battery-powered devices.

Applications

The TMS320P14FNL is suitable for a wide array of applications, thanks to its robust processing power and versatile feature set. Some of the common applications include:

  • Advanced audio processing and voice recognition systems.
  • Real-time control for industrial automation.
  • Digital signal processing for telecommunication infrastructures.
  • Automotive electronics for enhanced vehicle control and diagnostics.

Technical Specifications

Parameter Value
Clock Speed 50 MHz
Instruction Cycle Time 20 ns
On-Chip RAM 16 KB
On-Chip ROM 16 KB
Package Type LQFP (Low Profile Quad Flat Package)

With its robust architecture and comprehensive feature set, the TMS320P14FNL from Texas Instruments stands out as a top-tier solution for designers seeking to incorporate advanced DSP functionality into their products.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5921 $58.3684
9+ $11.9731 $107.7579
13+ $11.5989 $150.7857
18+ $11.2247 $202.0446
24+ $10.8506 $260.4144
31+ $9.7281 $301.5711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess