Products specifications

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 10A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 1V @ 400mA 8A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic Vce 40 @ 4A 1V
Power - Max 50W
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog PNP Transistors
Kits 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Win Source Part Number 091777-D45H11
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Family Name D45H11
Introduction Date June 12, 1998
ECCN EAR99
Country of Origin China, Italy, Morocco, Republic of Korea, Singapore, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian D45H11 CAD Model

Description

The D45H11 is a high-performance silicon NPN power transistor developed by STMicroelectronics, a global leader in semiconductor solutions. This transistor is designed to cater to a wide range of applications that require high-speed switching and high-voltage capabilities. With its robust construction and reliable performance, the D45H11 has become a preferred choice for designers and engineers across various industries.

The D45H11 boasts an impressive collector-emitter voltage (Vceo) of up to 80V, which allows it to handle significant voltage levels without succumbing to breakdown. Additionally, the transistor offers a collector current (Ic) of up to 10A, making it suitable for high-power applications. Its power dissipation (Pd) is rated at 70W, ensuring that the device can sustain significant thermal loads during operation.

One of the key features of the D45H11 is its high DC current gain (hFE), which ranges from 40 to 160, providing a high level of amplification and making it ideal for applications that require efficient signal processing. Furthermore, the device exhibits excellent switching speeds, which is crucial for applications such as switching regulators, inverters, and motor control circuits.

The construction of the D45H11 includes a fully isolated TO-220 package, which not only facilitates easy mounting on a heatsink but also provides excellent thermal and electrical isolation. This packaging feature is particularly beneficial in complex circuit designs where space constraints and thermal management are critical considerations.

STMicroelectronics has a reputation for quality and reliability, and the D45H11 is no exception. It is built to meet stringent quality standards, ensuring consistent performance and a long operational lifespan. Whether used in consumer electronics, industrial automation, or automotive applications, the D45H11 provides a dependable solution for power amplification and switching needs.

For engineers and designers looking to incorporate a high-voltage, high-speed transistor into their designs, the D45H11 from STMicroelectronics offers a compelling combination of performance, reliability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to $0.0236
ECAD model for BCX70J,235
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Panjit
TRANS NPN 30V 0.1A SOT323
Need more? Email Us
ECAD model for BC849CW_R1_00001

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3754 $50.6790
325+ $0.3080 $100.1000
505+ $0.2984 $150.6920
695+ $0.2888 $200.7160
900+ $0.2791 $251.1900
1,200+ $0.2503 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 97,166 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention