Products specifications

RoHS Non-Compliant
Win Source Part Number 1195080-DB3100EFTT7HF
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DB3100EFTT7HF CAD Model

Description

The DB3100EFTT7HF from STMicroelectronics is a cutting-edge semiconductor device that is designed to meet the rigorous demands of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for a wide range of industries, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The DB3100EFTT7HF boasts superior performance metrics that make it suitable for high-speed and high-power applications. Its design ensures efficient operation and a high level of precision.
  • Durability: Constructed with robust materials, this component is built to withstand harsh conditions and provide a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Energy Efficiency: With an emphasis on energy conservation, the DB3100EFTT7HF is engineered to minimize power consumption, making it an environmentally friendly choice for energy-conscious businesses.
  • Compact Design: The compact footprint of the DB3100EFTT7HF allows for seamless integration into a variety of electronic assemblies without compromising on space or functionality.

Applications

The versatility of the DB3100EFTT7HF makes it an ideal component for a multitude of applications. It is particularly well-suited for:

  • Power supply units
  • Motor control systems
  • Automotive electronics
  • LED lighting solutions
  • Telecommunication infrastructure

Technical Specifications

The DB3100EFTT7HF is characterized by its technical specifications that ensure optimal performance:

  • Package Type: Provided in a reliable package that ensures protection and ease of handling during the manufacturing process.
  • Quality Standards: Manufactured to comply with the highest industry standards, ensuring reliability and consistency across batches.
  • Temperature Range: Capable of operating within a wide temperature range, making it suitable for use in various environmental conditions.

Overall, the DB3100EFTT7HF from STMicroelectronics represents a blend of performance, durability, and efficiency. It is a component that can be relied upon to deliver consistent results in the most demanding of applications.

You May Also Be Interested in

TE Connectivity
XPLAINED PRO TSYS02D / TSYS02D Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for DPP202A000
Brady Corporation
BMP41 AC Adapter / Battery Charger
Need more? Email Us
ECAD model for BMP41-AC
VinTrons Technology
Need more? Email Us
ECAD model for CS-LI1XL-FUSION-5127
Rohm Semiconductor
Trans Digital BJT NPN 50V 100mA Automotive 3-Pin UMT T/R
Lowest to $0.0721
ECAD model for DTC123YUAFRAT106
TDK Corporation
Need more? Email Us
ECAD model for C3216JF1C106ZT
IndustrialSupplies.com
Manual Urinal Flush Valve 0.5GPF
Need more? Email Us
ECAD model for B850536
Ferroxcube
Ind Common Mode Choke 60 Ohm 100MHz Ferrite 10A Blister T/R
Need more? Email Us
ECAD model for CMS2-5.6/3/8.9-4S2-Z
Cypress Semiconductor Corp
PSOC6 / ARM® Cortex®-M0+, ARM® Cortex®-M4F series Microcontroller IC 32-Bit Dual-Core 100MHz, 150MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Lowest to $4.6960
ECAD model for CY8C6245AZI-S3D42
ATC
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for CZ12525T0050GTR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention