EN
  • EN
  • DE

DSL03-022SC6

Part No DSL03-022SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 22VWM 52VC SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 52V Clamp 16A Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name DSL03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869707-DSL03-022SC6
Ultra Librarian 3D Model Ultra Librarian DSL03-022SC6 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the DSL03-022SC6, a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronics from the potentially damaging effects of Electrostatic Discharge (ESD) and other voltage-induced threats. This robust device is an essential component for ensuring the longevity and reliability of electronic systems across a variety of applications.

Key Features

  • Low Clamping Voltage: The DSL03-022SC6 offers a low clamping voltage, ensuring that sensitive components are well-protected from transient events without compromising their performance.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is capable of protecting against severe ESD events, adhering to the IEC 61000-4-2 standard.
  • Low Leakage Current: The minimal leakage current of the DSL03-022SC6 ensures that it does not significantly impact the power consumption of the protected device during normal operation.
  • SOT-23-6L Package: Its compact SOT-23-6L package makes it suitable for high-density circuit boards, allowing for efficient use of space without sacrificing performance.

Applications

The versatility of the DSL03-022SC6 makes it an ideal choice for a broad range of applications, including:

  • Mobile devices
  • Computers and peripherals
  • Networking equipment
  • Portable electronics
  • Industrial systems

Performance and Protection

The DSL03-022SC6 is engineered to provide superior protection for electronic circuits. Its fast response time ensures that transient voltage spikes are suppressed quickly, minimizing the risk of damage to the protected component. Additionally, the device's low dynamic resistance allows for improved clamping performance, which is critical in safeguarding modern, high-speed circuit designs.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The DSL03-022SC6 is produced with adherence to rigorous industry standards, ensuring both reliability and compliance with international environmental directives such as RoHS.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess