Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features - Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer STMicroelectronics
Series DSL
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name DSL05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-16945-6, -497-16945-1, 497-16945-2, -497-16945-2, 497-16945-1, 497-16945-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917604-DSL05-024SC6
Ultra Librarian 3D Model Ultra Librarian DSL05-024SC6 CAD Model

Description

Introducing the DSL05-024SC6 from STMicroelectronics

The DSL05-024SC6 is a state-of-the-art transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and robust device is engineered to protect sensitive electronic circuits from voltage spikes and surges, thereby ensuring the reliability and longevity of your electronics.

Key Features

  • Low Capacitance: With a low capacitance of only 3 pF, the DSL05-024SC6 is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • ESD Protection: The device offers excellent Electrostatic Discharge (ESD) protection, meeting IEC 61000-4-2 level 4 standards, and can withstand ESD up to 30 kV (air discharge) and 30 kV (contact discharge).
  • Surge Capability: The DSL05-024SC6 is capable of handling surge currents and complies with the IEC 61000-4-5 standard, ensuring robust protection against transient overvoltage conditions.
  • Low Leakage Current: The device features a very low leakage current, typically less than 0.5 µA at the working voltage, which makes it suitable for battery-powered applications where power efficiency is critical.
  • Stand-off Voltage: It has a stand-off voltage of 24 V, providing a buffer between the working voltage of the circuit and the maximum voltage level that the TVS can withstand without conducting.

Applications

The DSL05-024SC6 is versatile and can be used in a wide range of applications, including:

  • USB power lines protection
  • HDMI and other high-speed data line protection
  • Smartphones, tablets, and other portable devices
  • Microcontroller-based applications
  • GPS and satellite radio systems

Package and Quality

Encased in a slim SOT-23-6L package, the DSL05-024SC6 is not only space-efficient but also easy to integrate into various circuit designs. STMicroelectronics adheres to strict quality standards, ensuring that each device meets the highest performance criteria.

With its combination of low capacitance, robust ESD and surge protection, and low leakage current, the DSL05-024SC6 is an excellent choice for safeguarding sensitive electronic components against the rigors of electrical transients. Equip your designs with the reliability and performance of STMicroelectronics' protection technology.

You May Also Be Interested in

Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
Littelfuse Inc.
TVS DIODE 64VWM 103VC DO214AB / 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMCJ64A-T7
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 48.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-123FL
Need more? Email Us
ECAD model for SMF30A_R1_00001
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323 / 42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.5925
ECAD model for AQ24-01FTG
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
Comchip Technology
TVS DIODE 24VWM 56VC SOD323 / 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0775
ECAD model for CPDV24V0-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention