Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 50V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Current - Reverse Leakage @ Vr 1mA @ 40V
Temperature Range - Operating 70°C (TA)
Mounting Through Hole
Case / Package 16-PowerDIP
Win Source Part Number 18481-E-L6210
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-L6210 CAD Model

Description

The E-L6210 from STMicroelectronics is a robust, high-performance stepper motor driver designed to cater to a wide range of applications requiring precise motion control and positioning. This integrated circuit is tailored to drive bipolar stepper motors in various electronic equipment such as printers, robotics, factory automation systems, and more. Its versatility and reliability make it an ideal choice for designers and engineers looking to integrate a dependable motor control solution into their projects.

Key Features

  • Operating Voltage: The device operates efficiently across a wide range of supply voltages, typically from 10V to 46V, making it suitable for diverse application requirements.
  • Output Current: It can deliver up to 1A per channel, which can be adjusted through external resistors, providing flexibility in controlling various stepper motor sizes.
  • Thermal Protection: The E-L6210 includes thermal shutdown circuitry that protects the device from overheating, ensuring safe operation under high current conditions.
  • Cross-Conduction Protection: Built-in features prevent simultaneous cross-conduction of the output transistors, enhancing the overall reliability of the motor driver.
  • Integrated Diodes: The inclusion of diodes for back-EMF protection simplifies circuit design and reduces the need for additional external components.

Applications

The E-L6210's robustness and adaptability make it suitable for a variety of applications, including but not limited to:

  • Computer peripherals such as printers and scanners
  • Industrial machines and robotic systems
  • Textile machinery
  • Precision instrumentation
  • Automated medical devices

Design Support

STMicroelectronics provides extensive support for designers using the E-L6210. This includes detailed datasheets, application notes, and reference designs to facilitate the integration of the driver into various systems. Additionally, simulation tools and development kits are available to help engineers optimize their designs and accelerate the product development cycle.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.6KV 70A MT-K
Need more? Email Us
ECAD model for VS-70MT160KPBF
Rectron USA
BRIDGE RECT GLASS 400V 2A RS-2M
Need more? Email Us
ECAD model for RS204M
Diodes Incorporated
8.0A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $1.6219
ECAD model for GBU802
Rectron USA
BRIDGE RECT GLASS 100V 35A MP-35
Need more? Email Us
ECAD model for MP351
Diodes Incorporated
BRIDGE RECT 1PHASE 800V 3A 4MSBL / Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-MSBL
Need more? Email Us
ECAD model for MSB30KH-13
Rectron USA
BDGE RCT GLASS 600V LV 25A RS25M
Need more? Email Us
ECAD model for RS2505M-C-LV
Rectron USA
BRIDGE RECT GLASS 1000V 35A MP35
Lowest to $2.3690
ECAD model for MP3510
Diodes Incorporated
BRIDGE RECT 1PHASE 400V 1.5A WOG
Lowest to $0.3054
ECAD model for W04G
Micro Commercial Co
BRIDGE RECT 1P 800V 1.5A RB-15
Need more? Email Us
ECAD model for RB156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention