EN
  • EN
  • DE

QD8237A5

Part No QD8237A5
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086708-QD8237A5
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QD8237A5 CAD Model

Description

The Intel QD8237A5 is a programmable DMA (Direct Memory Access) controller. This integrated circuit is designed to enhance system performance by allowing peripherals to transfer data directly to or from memory without constant CPU intervention. This significantly reduces the CPU's workload and improves overall system efficiency.

Applications

  • Data acquisition systems
  • Graphics controllers
  • Disk controllers
  • Network interfaces
  • Any system requiring high-speed data transfer between memory and peripherals

Features

  • Four independent DMA channels
  • Programmable transfer modes: single transfer, block transfer, demand transfer, and cascade mode
  • Memory-to-memory transfer capability
  • Address increment/decrement options
  • Transfer rates up to 1.6 MB/s (depending on system clock)
  • Supports 8-bit data transfers
  • Compatible with Intel microprocessors
  • Provides Hold Request/Hold Acknowledge signals for bus arbitration

Benefits

  • Increased System Performance: By offloading data transfer tasks from the CPU, the QD8237A5 allows the CPU to focus on other processing tasks, leading to improved overall system performance.
  • Reduced CPU Overhead: The DMA controller handles data transfers independently, reducing the CPU's workload and freeing up processing resources.
  • Improved Data Transfer Rates: DMA transfers are generally faster than CPU-controlled transfers, resulting in quicker data movement.
  • Versatile Data Transfer Modes: The various programmable transfer modes allow the DMA controller to be configured for a wide range of applications.
  • Simplified System Design: The integrated nature of the QD8237A5 simplifies system design by providing a complete DMA solution in a single chip.

Additional Details

The QD8237A5 is typically packaged in a 40-pin DIP (Dual In-line Package). It requires a 5V power supply and operates within a specified temperature range. Detailed timing diagrams and programming information are available in the Intel datasheet for the 8237A DMA controller family. The device is programmed through a set of control registers that define the transfer mode, source and destination addresses, and transfer length.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess