EN
  • EN
  • DE

E-TDA7560

Part No E-TDA7560
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC CAR RADIO AMP FLEXIWATT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 25-Flexiwatt (Vertical)
Dimension 25-Flexiwatt (Formed Leads)
Win Source Part Number 117948-E-TDA7560
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7560 CAD Model

Description

Introducing the E-TDA7560 Integrated Circuit by STMicroelectronics

The E-TDA7560 is a cutting-edge audio power amplifier from STMicroelectronics, a leader in semiconductor solutions. This high-performance integrated circuit is designed for car radio applications, providing a remarkable audio experience for users on the go. Its versatility and efficiency make it an ideal choice for modern automotive entertainment systems.

Key Features

  • Flexiwatt25 package: The E-TDA7560 comes in a robust Flexiwatt25 package, ensuring a compact footprint while offering excellent power dissipation and thermal performance.
  • High output power: Capable of delivering up to 4 x 50W of continuous output power, this amplifier can drive a wide range of speakers with clarity and power, ensuring a rich and immersive audio experience.
  • Multiwatt15H(V) vertical: The inclusion of the Multiwatt15H(V) vertical package option provides additional flexibility for space-constrained applications, without compromising on power or sound quality.

Advanced Technologies

The E-TDA7560 incorporates several advanced technologies that enhance its performance:

  • AB class operation: The amplifier operates in AB class, striking a balance between sound quality and efficiency, making it suitable for a variety of audio applications.
  • High efficiency: Thanks to its high efficiency, the E-TDA7560 ensures reduced power consumption and minimizes heat generation, extending the longevity of the device and the overall system.
  • Low distortion: The device is engineered to provide low THD (Total Harmonic Distortion), ensuring that the audio output is clear and precise, with minimal unwanted noise.

Protection Features

Safety and reliability are paramount in automotive applications. The E-TDA7560 includes several protection features to safeguard the IC and the audio system:

  • Short-circuit protection: Prevents damage to the amplifier and speakers in the event of a short circuit.
  • Thermal overload protection: Protects the IC from overheating, ensuring consistent performance and longevity.
  • Load dump voltage surge protection: Shields the IC against voltage spikes that can occur in automotive power systems.

The E-TDA7560 by STMicroelectronics is an exceptional choice for automotive manufacturers and audio system designers looking for a reliable, high-quality audio amplifier that can deliver superior sound performance in a compact and efficient package.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1106 $60.4424
9+ $12.3985 $111.5865
13+ $12.0110 $156.1430
18+ $11.6236 $209.2248
23+ $11.2361 $258.4303
30+ $10.0738 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess