EN
  • EN
  • DE

AM28F020-95PC

Part No AM28F020-95PC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232102-AM28F020-95PC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020-95PC CAD Model

Description

The AM28F020-95PC is a 2-Megabit (256K x 8-bit) CMOS Flash Memory device manufactured by AMD. It's designed for systems requiring non-volatile storage for code or data. The device offers fast read access times and supports in-system programming, making it suitable for applications where firmware updates are necessary.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Telecommunications equipment
  • BIOS storage in older computers

Features

  • 2-Megabit (256K x 8-bit) organization: Provides a memory capacity of 2 megabits.
  • Fast access time: Offers a read access time of 95 ns, enabling fast data retrieval.
  • Single 5V power supply: Operates from a single 5V power supply, simplifying system design.
  • In-system programmability: Supports in-system programming, allowing firmware updates without removing the device from the system.
  • Sector Erase Architecture: Sector erase capability allows individual sectors of memory to be erased and reprogrammed.
  • CMOS Technology: Uses CMOS technology for low power consumption.
  • JEDEC standard pinout: Follows the JEDEC standard pinout for easy replacement and compatibility.

Benefits

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Fast read access: Fast read access time enables quick execution of code and retrieval of data.
  • In-system programmability: Allows convenient firmware updates without removing the device.
  • Low power consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Easy integration: JEDEC standard pinout simplifies integration into various systems.

Additional Details

The AM28F020-95PC is packaged in a PDIP (Plastic Dual In-line Package). The device requires a specific programming voltage for in-system programming. The number of erase/program cycles is limited, typically to 10,000 cycles. Detailed programming specifications, timing diagrams, and electrical characteristics can be found in the AMD datasheet for this device. The device is designed for reliable operation over a wide temperature range. Additional features may include a hardware data protection scheme.

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Molex, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess