EN
  • EN
  • DE
  • IT

5962-8409101VDA

Part No 5962-8409101VDA
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Space 6-ch, 2-V to 6-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter, Schmitt Trigger
Low Level Output Current 5.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 190 ns
Quiescent Current 2 µA
RoHS Non-Compliant
Thickness 1.59 mm
Turn-On Delay Time 190 ns
Width 5.97 mm
Win Source Part Number 1176656-5962-8409101VDA
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8409101VDA CAD Model

Description

The Texas Instruments 5962-8409101VDA is a high-performance, precision integrated circuit that has been designed to meet the stringent requirements of aerospace and defense applications. This product falls under the category of space-grade components, ensuring reliability and durability in extreme conditions.

Key Features

  • Radiation Hardened: The 5962-8409101VDA is engineered to withstand the challenging radiation environment of space, making it an ideal choice for satellite and other space-related applications.
  • High Precision: This component is known for its precise operation, which is critical for applications where accuracy is paramount.
  • Durable Construction: Built to meet military standards, this device can operate reliably in the harshest environments, including extreme temperatures and vibrations.
  • Extended Temperature Range: The device is designed to function over a wide temperature range, ensuring performance stability in various conditions.

Applications

The 5962-8409101VDA is versatile and can be used in a variety of high-reliability applications, including:

  • Space systems and satellites
  • Aerospace instrumentation
  • Defense communication systems
  • Navigation and guidance systems

Quality and Certification

As with all Texas Instruments products, the 5962-8409101VDA is manufactured to the highest quality standards. It comes with certifications that attest to its suitability for use in critical and high-reliability applications. The device is also compliant with the applicable military specifications for electronic components used in space and defense.

Technical Specifications

The 5962-8409101VDA offers a range of technical specifications that make it a robust choice for demanding applications. These include:

  • Operating Voltage Range
  • Low Power Consumption
  • High Input Impedance
  • Stable Frequency Characteristics

For detailed technical specifications, it is recommended to refer to the official Texas Instruments datasheet for the 5962-8409101VDA.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess