EN
  • EN
  • DE

EMIF11-10002C4

Part No EMIF11-10002C4
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description 9 LINES EMI FILTER AND ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258870-EMIF11-10002C4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF11-10002C4 CAD Model

Description

The EMIF11-10002C4, manufactured by STMicroelectronics, is a state-of-the-art EMI (Electromagnetic Interference) filtering and signal conditioning component designed to ensure signal integrity for high-speed data lines. This integrated device is specifically tailored for applications that demand robust EMI suppression without compromising signal quality, making it an ideal solution for a broad range of electronic products.

Key Features

  • High Integration: The EMIF11-10002C4 integrates 11 lines of EMI filtering and ESD (Electrostatic Discharge) protection, thereby reducing the number of discrete components required in a circuit and simplifying the design process.
  • Low Capacitance: With its low line capacitance, the device is particularly suitable for high-speed data interfaces such as USB 2.0, HDMI, and LVDS, ensuring minimal signal distortion and optimal performance.
  • Enhanced ESD Protection: It offers excellent ESD protection on all lines, compliant with IEC 61000-4-2 standards, safeguarding sensitive circuitry against electrostatic discharges that can occur during handling or operation.
  • Compact Footprint: The EMIF11-10002C4 comes in a compact flip-chip package, making it ideal for space-constrained applications while providing effective EMI filtering and signal conditioning.

Applications

The versatile nature of the EMIF11-10002C4 allows it to be used across various applications, including mobile phones, personal computers, digital cameras, and other portable devices where high-speed data transfer and EMI protection are critical. Its ability to support multiple data lines simultaneously makes it a go-to component for designers looking to maintain signal integrity in complex electronic systems.

Conclusion

STMicroelectronics' EMIF11-10002C4 is an exceptional choice for engineers and designers aiming to enhance their products with robust EMI filtering and signal conditioning. Its high integration, low capacitance, superior ESD protection, and compact size make it a versatile and indispensable component in protecting and ensuring the quality of high-speed data communication.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3453 $60.8342
33+ $3.5655 $117.6615
51+ $3.4541 $176.1591
70+ $3.3426 $233.9820
90+ $3.2312 $290.8080
120+ $2.8970 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess