EN
  • EN
  • DE

ESDA6V1SC5

Part No ESDA6V1SC5
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 5.25V 5-Pin SOT-23 T/R / TVS DIODE 5.25VWM SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.25V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5L
Win Source Part Number 015716-ESDA6V1SC5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA6V1SC5
Introduction Date March 24, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESDA6V1SC5 CAD Model

Description

ESDA6V1SC5 - Transil™ ESD Protection Device

The ESDA6V1SC5 is a state-of-the-art ESD protection device from STMicroelectronics, designed to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of Electrostatic Discharge (ESD). This device is part of STMicroelectronics' Transil™ series, which is renowned for providing robust protection against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The ESDA6V1SC5 offers a low clamping voltage, which is critical for protecting modern electronics with very fine geometries.
  • High ESD Protection: It can withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring a high level of protection for your devices.
  • Low Capacitance: With a low line capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: The ESDA6V1SC5 is capable of protecting up to 5 data lines, making it a versatile solution for a variety of applications.
  • SOT23-6L Package: Its small SOT23-6L package makes it suitable for space-constrained applications.

Applications

The ESDA6V1SC5 is perfectly suited for a wide range of applications where ESD protection is critical. Some of these applications include:

  • USB 2.0 and 3.0 power and data lines protection
  • HDMI, DVI, and DisplayPort interfaces
  • Smartphone and tablet I/O ports protection
  • Serial and parallel interfaces
  • LVDS, MIPI, and other high-speed data lines

Benefits

By integrating the ESDA6V1SC5 into your designs, you can expect several benefits:

  • Enhanced reliability and longevity of electronic components due to ESD protection
  • Reduced need for additional components, saving space on PCBs
  • Improved product performance with minimal signal attenuation
  • Peace of mind with compliance to international ESD protection standards

Overall, the ESDA6V1SC5 from STMicroelectronics is an excellent choice for designers looking to incorporate robust ESD protection into their electronic products while maintaining signal integrity and minimizing design footprint.

You May Also Be Interested in

Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2146 $50.4310
570+ $0.1761 $100.3770
880+ $0.1706 $150.1280
1,215+ $0.1651 $200.5965
1,570+ $0.1596 $250.5720
2,100+ $0.1431 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess