Products specifications

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260270-ESDA6V2S6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA6V2S6 CAD Model

Description

STMicroelectronics ESDA6V2S6 Transil™ ESD Protector

The ESDA6V2S6 from STMicroelectronics is a state-of-the-art Transil™ diode designed to protect sensitive electronic equipment from electrostatic discharges (ESD). This robust component is a perfect solution for safeguarding high-speed data lines and other vulnerable circuits used in a wide array of applications, including mobile devices, computers, and other consumer electronics.

Key Features

  • ESD Protection: The ESDA6V2S6 offers exceptional protection against ESD, exceeding the IEC 61000-4-2 standard (level 4), which ensures your devices are safe from the most severe ESD events.
  • Low Clamping Voltage: With its low clamping voltage, this component effectively limits the voltage spikes during ESD events, thereby preventing damage to the protected semiconductor components.
  • Ultra-High Speed Response: The device's ultra-fast response time is crucial for protecting high-speed signal lines from sudden and potentially damaging voltage transients.
  • Low Leakage Current: It features a very low leakage current, which is ideal for battery-operated devices as it helps to extend battery life by minimizing power consumption when the device is in standby mode.
  • Small Package Size: The ESDA6V2S6 comes in a tiny SOT-23-6L package, making it suitable for use in space-constrained applications without compromising on performance.

Applications

The versatility of the ESDA6V2S6 allows it to be used in a broad range of applications, including:

  • USB 2.0, 3.0, and 3.1 interfaces
  • HDMI, DisplayPort, and Thunderbolt interfaces
  • Antenna protection for wireless devices
  • Serial and parallel ports
  • Smartphones, tablets, and other portable devices

Reliability and Compliance

STMicroelectronics is known for its commitment to quality and reliability. The ESDA6V2S6 is no exception, being manufactured to meet the highest industry standards. It is RoHS compliant and lead-free, ensuring that it meets environmental regulations and can be used in products sold worldwide.

In summary, the ESDA6V2S6 from STMicroelectronics is an essential component for designers looking to enhance the ESD robustness of their products. With its high surge protection, low clamping voltage, and compact form factor, it provides an efficient and reliable solution for safeguarding sensitive electronics against the threats posed by electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention