EN
  • EN
  • DE

ESDALC6V1M3/C

Part No ESDALC6V1M3/C
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOD-883
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 730821-ESDALC6V1M3/C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1M3/C CAD Model

Description

ESDALC6V1M3/C - STMicroelectronics Transil Diode

The ESDALC6V1M3/C from STMicroelectronics is a state-of-the-art Transil diode designed to protect sensitive electronic equipment from electrostatic discharges (ESD) and other transient voltage events. This robust component is specifically engineered to safeguard high-speed data lines and other vulnerable circuits against the direct and indirect effects of ESD or other transient voltages that can lead to irreversible damage to integrated circuits and impact product reliability.

This Transil diode offers a low capacitance of just 3 pF, making it particularly suitable for protecting high-speed signal lines without significantly affecting signal integrity. It is capable of withstanding ESD surges up to the IEC 61000-4-2 level 4 standard, absorbing repeated strikes without performance degradation. The ESDALC6V1M3/C clamps the overvoltage to a safe level just nanoseconds after the surge occurs, ensuring critical components remain unharmed.

The unidirectional device features a low clamping voltage and a peak pulse power of 200 W (8/20 μs surge). Its flow-through design minimizes inductance and optimizes electrical performance. The ESDALC6V1M3/C is housed in a small SOD-882 package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications for the ESDALC6V1M3/C are diverse and include the protection of USB 2.0, 3.0, and HDMI ports, as well as Ethernet links, video lines, and mobile device interfaces. Its versatility and high-performance characteristics make it an indispensable component for designers looking to enhance the durability and longevity of their products in the face of common electrical threats.

STMicroelectronics, known for their commitment to quality and reliability, ensures that the ESDALC6V1M3/C meets stringent standards. This Transil diode is RoHS compliant and supports the needs of environmentally conscious designs. By integrating this protective component into your design, you can significantly improve the overall robustness of your electronic products against ESD events and other voltage-related risks.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8833 $59.7666
5+ $24.5195 $122.5975
8+ $23.7537 $190.0296
11+ $22.9868 $252.8548
13+ $22.2210 $288.8730
18+ $19.9226 $358.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess