EN
  • EN
  • DE

ESDARF01-1BM2/S

Part No ESDARF01-1BM2/S
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOD-882
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 714203-ESDARF01-1BM2/S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDARF01-1BM2/S CAD Model

Description

STMicroelectronics ESDARF01-1BM2/S Overview

The ESDARF01-1BM2/S is a cutting-edge ESD protection device from the renowned semiconductor manufacturer STMicroelectronics. Designed to safeguard high-speed interfaces from electrostatic discharge (ESD) damages, this product is an essential component for modern electronic systems that require reliable and robust protection solutions.

Key Features

  • High ESD Protection: The ESDARF01-1BM2/S offers exceptional ESD protection withstanding ESD discharges up to the IEC 61000-4-2 level 4 standard, ensuring the safety of sensitive circuitry.
  • Low Capacitance: With an ultra-low capacitance design, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: The low clamping voltage feature provides enhanced protection for sensitive electronics by limiting the voltage spikes during ESD events.
  • Single Line Protection: This component is designed to protect a single high-speed data or transmission line, making it versatile for various applications.
  • Small Form Factor: The ESDARF01-1BM2/S comes in a compact SOD882 package, which is suitable for space-constrained applications.

Applications

The ESDARF01-1BM2/S is ideally suited for a range of high-speed data applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt interfaces
  • Digital Visual Interface (DVI)
  • Antenna and RF lines

Product Advantages

STMicroelectronics' commitment to quality and performance is evident in the ESDARF01-1BM2/S. The device's small footprint allows for easy integration into existing designs without the need for significant PCB layout changes. Additionally, its high level of protection ensures long-term reliability of the end product, making it a top choice for designers looking to safeguard their systems against the risks of ESD damage.

Conclusion

In conclusion, the ESDARF01-1BM2/S from STMicroelectronics is an excellent choice for anyone in need of reliable ESD protection for high-speed data lines. Its combination of low capacitance, low clamping voltage, and high ESD withstand capability, all in a small package, make it a versatile and effective solution for protecting sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7949 $62.8215
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3352 $293.7440
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess