EN
  • EN
  • DE

EV-VNHD7012AY

Part No EV-VNHD7012AY
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description AUTOMOTIVE IC EVAL BOARDS / VNHD7012AY Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part VNHD7012AY
Supplied Contents Board(s)
Base Product Number EV-VNHD7012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341611-EV-VNHD7012AY
Ultra Librarian 3D Model Ultra Librarian EV-VNHD7012AY CAD Model

Description

Product Overview: EV-VNHD7012AY from STMicroelectronics

The EV-VNHD7012AY is a cutting-edge product from STMicroelectronics, designed to showcase the capabilities of the VNHD7008AY H-bridge motor driver. This evaluation board is engineered to facilitate the development and testing of compact motor driving applications where efficiency and reliability are paramount.

Key Features

  • Integrated H-Bridge: The board comes with a fully integrated H-bridge that is capable of driving a DC motor or a stepper motor, offering a versatile solution for a variety of automotive applications.
  • High Power Efficiency: With an operating voltage range from 5.5 V to 28 V and a current capability up to 4 A, the VNHD7008AY ensures high power efficiency and is suitable for handling demanding motor control tasks.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the circuitry and extending the life of the motor driver under harsh operating conditions.
  • Diagnostic Features: EV-VNHD7012AY provides real-time diagnostic features for overcurrent, overtemperature, and power-on conditions, enabling developers to implement robust motor control systems with fault detection capabilities.

Applications

The EV-VNHD7012AY is ideal for a wide range of automotive applications, including but not limited to:

  • Headlamp beam leveling
  • HVAC valve control
  • Engine cooling fans
  • Wiper systems

Design Support

STMicroelectronics provides comprehensive support for the EV-VNHD7012AY, including detailed documentation, reference designs, and software tools. This allows designers to rapidly integrate the evaluation board into their projects and significantly reduce time-to-market for their motor control solutions.

Conclusion

The EV-VNHD7012AY from STMicroelectronics is a robust and versatile evaluation board that is perfect for developers looking to create efficient and reliable motor control systems. With its integrated features, diagnostic capabilities, and support for a wide range of automotive applications, the EV-VNHD7012AY stands out as an excellent tool for innovation in motor driving technology.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess