EN
  • EN
  • DE

FDA450LV

Part No FDA450LV
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 50W 100TQFP  /  Amplifier IC 4-Channel (Quad) Class D 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tray
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Mounting SMD (SMT)
Supplier Device Package 100-TQFP (14x14)
Package / Case 100-TQFP Exposed Pad
Base Product Number FDA450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 90
Win Source Part Number 1058720-FDA450LV
Ultra Librarian 3D Model Ultra Librarian FDA450LV CAD Model

Description

The FDA450LV is a state-of-the-art audio amplifier integrated circuit (IC) from STMicroelectronics, a global leader in semiconductor solutions. This high-fidelity audio amplifier is part of ST's FFX series and is designed to deliver superior audio performance for a wide range of consumer electronics, including high-end car audio systems, home theater systems, and professional audio equipment.

Key Features

  • High Output Power: The FDA450LV can deliver up to 50W of continuous power per channel into 4 Ohms load, ensuring powerful and clear audio reproduction.
  • Advanced FFX Technology: This product incorporates ST's proprietary Fully Flexible Amplifier (FFX) technology, which enables full control over audio performance, including gain, diagnostics, and I2C bus communication.
  • Wide Supply Voltage Range: With a supply voltage range from 6V to 18V, the FDA450LV is versatile and can be used in various applications with different power requirements.
  • Low Distortion: The amplifier offers very low Total Harmonic Distortion (THD) for high-quality sound without unwanted noise or interference.
  • Integrated Diagnostics: The IC comes with built-in diagnostics capabilities that allow for real-time monitoring of the system's performance, ensuring reliability and safety.

Applications

The FDA450LV is particularly well-suited for automotive audio applications where high-quality sound and robust performance are essential. Its ability to operate across a range of voltages and temperatures makes it an excellent choice for in-car entertainment systems, where durability and consistency are critical.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The FDA450LV complies with various international standards, ensuring that it meets the rigorous demands of the electronics industry for both performance and environmental impact.

With its combination of power, flexibility, and quality, the FDA450LV from STMicroelectronics represents a premier solution for high-fidelity audio amplification in demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4167 $67.2501
7+ $18.3933 $128.7531
10+ $17.8184 $178.1840
14+ $17.2437 $241.4118
18+ $16.6689 $300.0402
24+ $14.9445 $358.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess