Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Surface Mount
Supplier Device Package 64-LQFP-EP (10x10)
Case / Package 64-LQFP Exposed Pad
Base Product Number FDA802
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,000
Win Source Part Number 1316574-FDA802B-VYT
Ultra Librarian 3D Model Ultra Librarian FDA802B-VYT CAD Model

Description

STMicroelectronics FDA802B-VYT: Advanced Class-D Audio Amplifier

The FDA802B-VYT from STMicroelectronics is a cutting-edge Class-D audio amplifier designed for high-quality sound systems. This powerful component is ideal for a wide range of applications, including home theater systems, active speakers, and automotive audio systems, delivering exceptional audio performance with high efficiency and reduced power consumption.

Key Features

  • High Output Power: The FDA802B-VYT can deliver up to 80W output power per channel, ensuring robust and dynamic audio output suitable for demanding audio applications.
  • Advanced Class-D Technology: Utilizing Class-D technology, this amplifier offers high efficiency, which translates to less heat dissipation and a smaller footprint for the end application.
  • Full I2C Bus Driving: With full I2C bus driving capability, users can control the device functions through a digital interface, allowing for easy integration into complex systems.
  • Wide Supply Voltage Range: Operating over a broad supply voltage range, the FDA802B-VYT is versatile and can be used in various environments without the need for complex power supply management.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept very low, ensuring the audio output is clear and high fidelity.
  • Integrated Protection: The device comes with a suite of protection features, including overcurrent, short-circuit, and thermal protection, enhancing its reliability and longevity in the field.

Applications

The FDA802B-VYT is suitable for a variety of high-performance audio applications. Its high efficiency and power output make it an excellent choice for:

  • Home Theater Systems
  • Active Speaker Setups
  • Automotive Audio Systems
  • Soundbars and Docking Stations

STMicroelectronics Quality

As a product from STMicroelectronics, a leader in semiconductor solutions, the FDA802B-VYT is backed by the company's commitment to innovation and quality. Customers can expect reliable operation and support for their advanced audio solutions.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ECAD model for MAX13330GEE/V+
Texas Instruments
3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Lowest to $1.4474
ECAD model for TPA6211A1DRB
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-3-LF-P
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ECAD model for TPA2039D1YFFT
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention