EN
  • EN
  • DE
  • IT

FERD2045SB-TR

Part No FERD2045SB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 45V 20A DPAK  /  Diode FERD (Field Effect Rectifier Diode) 45 V 20A (DC) Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 20A (DC)
Voltage - Forward (Vf) (Max) @ If 550 mV @ 20 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 600 µA @ 45 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 150°C
Base Product Number FERD2045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18030-6,497-18030-2,497-18030-1
Standard Package 2,500
Win Source Part Number 1183205-FERD2045SB-TR
Ultra Librarian 3D Model Ultra Librarian FERD2045SB-TR CAD Model

Description

The FERD2045SB-TR is a high-performance, dual Fast Efficient Rectifier Diode (FERD) from STMicroelectronics, designed to meet the stringent requirements of modern power conversion applications. This semiconductor device is an ideal choice for use in switch-mode power supplies (SMPS), lighting applications, DC-DC converters, and free-wheeling diodes in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The FERD2045SB-TR is engineered to have a low forward voltage drop, which enhances the efficiency of the power conversion process by reducing conduction losses.
  • High Switching Speed: With its fast switching capabilities, this diode is well-suited for high-frequency operations, ensuring minimal switching losses and improved overall performance.
  • Reduced Reverse Recovery Time: The device's quick reverse recovery time minimizes energy loss during the transition from conducting to blocking state, which is critical for high-efficiency power supplies.
  • Surface-Mount Package: The FERD2045SB-TR comes in a compact D²PAK surface-mount package, allowing for efficient heat dissipation and space-saving on the PCB.
  • High Surge Current Capability: It is capable of handling high surge currents, making it robust and reliable for applications with transient overloads.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • LED Lighting
  • Automotive Applications

The FERD2045SB-TR is a testament to STMicroelectronics' commitment to providing energy-efficient and high-performance components. Its superior electrical characteristics make it an excellent choice for engineers looking to optimize their power designs for both performance and size. Whether for industrial, automotive, or consumer electronics, the FERD2045SB-TR brings reliability and efficiency to the forefront of power conversion technology.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 100A SOT93 / Diode 600 V 100A Through Hole SOT-93
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 60V 2A SOD123F / Diode 60 V 2A Surface Mount SOD-123F
Lowest to $0.2933
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 10A P600
Lowest to $0.1679
Rohm Semiconductor
DIODE SCHOTTKY 20V 5A PMDTM
Lowest to $0.2445

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2167 $57.6342
62+ $1.8188 $112.7656
96+ $1.7620 $169.1520
132+ $1.7051 $225.0732
170+ $1.6483 $280.2110
228+ $1.4778 $336.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess