EN
  • EN
  • DE

FERD20H60CTS

Part No FERD20H60CTS
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name FERD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871715-FERD20H60CTS
Ultra Librarian 3D Model Ultra Librarian FERD20H60CTS CAD Model

Description

The FERD20H60CTS is a cutting-edge Field Effect Rectified Diode (FERD) from STMicroelectronics, designed to offer superior efficiency in power management and conversion applications. This diode is a perfect choice for engineers looking to enhance system performance in a range of electronic products.

Key Features

  • High Reverse Voltage Capability: With a maximum repetitive reverse voltage of 600V, the FERD20H60CTS is well-suited for high-voltage applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which translates to reduced conduction losses and improved system efficiency.
  • Fast Switching Speed: Its fast switching speed makes it ideal for high-frequency operations, contributing to lower switching losses.
  • Soft Recovery Characteristics: The soft recovery behavior minimizes electromagnetic interference (EMI), enhancing performance in sensitive electronic circuits.

Applications

The FERD20H60CTS diode is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • LED lighting systems
  • Freewheeling diodes in inverter applications
  • High-frequency DC/DC converters

Technical Specifications

Parameter Value
Package / Case TO-220AB
Max Repetitive Reverse Voltage (Vrrm) 600V
Average Forward Current (Ifav) 20A
Max Forward Voltage Drop (Vf) 1.25V at 20A
Operating Junction Temperature (Tj) -40°C to +150°C

Conclusion

The FERD20H60CTS from STMicroelectronics is a robust and efficient solution for modern electronic systems requiring high-performance diodes. Its advanced features enable designers to create compact, efficient, and reliable power conversion systems suitable for a wide range of industrial and consumer applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess