EN
  • EN
  • DE

FERD30SM100ST

Part No FERD30SM100ST
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE RECT 100V 30A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 970mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 150μA at 100V
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Operating Temperature - Junction 175°C (Maximum)
Part Number Series FERD30
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813124-FERD30SM100ST
Ultra Librarian 3D Model Ultra Librarian FERD30SM100ST CAD Model

Description

STMicroelectronics FERD30SM100ST - Field Effect Rectifier Diode

The FERD30SM100ST is a cutting-edge Field Effect Rectifier Diode (FERD) from STMicroelectronics, designed to offer superior efficiency and performance in a variety of power management applications. This highly efficient rectifier is well-suited for high-frequency DC/DC converters, free-wheeling diodes, and polarity protection applications, among others.

Key Features

  • Low Forward Voltage Drop (VF): The FERD technology ensures a very low VF, which significantly reduces conduction losses and enhances overall system efficiency.
  • High Switching Speed: With its fast recovery time, the FERD30SM100ST is ideal for high-frequency applications, ensuring minimal switching losses and improved performance.
  • High Junction Temperature: The device can operate at a high junction temperature (TJ) of up to 175°C, providing reliability and stability in harsh conditions.
  • Robust Package: Encased in an STMicroelectronics's proprietary TO-220FP package, the diode is designed for optimal thermal and electrical performance.
  • Low Leakage Current: The FERD30SM100ST exhibits very low leakage current, which is crucial for maintaining efficiency and preventing unnecessary power dissipation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in inverter applications
  • Power factor correction circuits
  • Polarity protection devices

The FERD30SM100ST is a testament to STMicroelectronics's commitment to providing advanced power management solutions. Its superior performance characteristics make it an excellent choice for designers seeking to enhance efficiency, reduce heat dissipation, and improve the reliability of their power applications. With its robust design and high efficiency, the FERD30SM100ST is set to be a staple in the industry for engineers looking to optimize their power systems.

For more detailed specifications and application support, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8193 $53.2545
135+ $0.7675 $103.6125
205+ $0.7415 $152.0075
290+ $0.6897 $200.0130
380+ $0.6638 $252.2440
475+ $0.6378 $302.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess