EN
  • EN
  • DE

FERD60M45CT

Part No FERD60M45CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 45V 30A TO220AB / Diode Schottky 45V 60A Automotive 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 550mV @ 30A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 550μA @ 45V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 774499-FERD60M45CT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name FERD60M45CT
Introduction Date November 13, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian FERD60M45CT CAD Model

Description

Product Overview: FERD60M45CT

The FERD60M45CT is a state-of-the-art power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is part of ST's FERD (Field Effect Rectifier Diode) series, which are known for their high efficiency and reliability in power management applications.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to +150°C, the FERD60M45CT is suitable for high-temperature environments.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: The FERD60M45CT can handle high surge currents, making it ideal for applications that experience transient overloads.
  • Dual Center Tap Configuration: This rectifier comes in a dual center tap configuration, which is useful for both full-bridge and half-bridge rectifier circuits.
  • TO-220AB Package: Encased in a TO-220AB package, the FERD60M45CT offers a compact footprint while ensuring thermal performance and mechanical ruggedness.

Applications

The FERD60M45CT is designed for use in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 60A, the FERD60M45CT is optimized for low voltage, high current operations. Its fast switching capabilities and low thermal resistance contribute to its superior performance in power conversion applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The FERD60M45CT has undergone rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this power Schottky rectifier to deliver efficient and stable performance in their electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3716 $50.5740
37+ $2.7665 $102.3605
56+ $2.6800 $150.0800
78+ $2.5936 $202.3008
100+ $2.5071 $250.7100
134+ $2.2478 $301.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess