EN
  • EN
  • DE

HEF40174BE

Part No HEF40174BE
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 718495-HEF40174BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF40174BE CAD Model

Description

The HEF40174BE from STMicroelectronics is a high-performance integrated circuit that serves as a hex D-type flip-flop with six independent flip-flops on a single chip. This component is designed for use in a wide range of applications, from industrial to consumer electronics, where reliable data storage or transfer is essential.

Key Features

  • Multiple Flip-Flops: Contains six D-type flip-flops with single-bit per flip-flop, allowing for multiple data storage points.
  • Edge-Triggered: Designed to capture data on the rising edge of the clock signal, ensuring precise synchronization with system clocks.
  • Wide Voltage Range: Supports a wide operating voltage range from 3V to 15V, making it versatile for various power environments.
  • High Fan-out: Capable of driving multiple inputs without loss of signal, providing robust performance in complex circuits.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-operated devices.
  • Standardized Pin Configuration: Industry-standard pinout for easy integration into existing and new designs.

Applications

The HEF40174BE is ideal for a multitude of applications due to its reliability and versatility. Some common uses include:

  • Memory registers and data storage
  • Control systems and process control
  • Sequential logic circuits
  • Counters and dividers
  • Communication systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the HEF40174BE is no exception. Each chip undergoes rigorous testing to ensure performance standards are met, providing designers with confidence in their electronic systems.

Technical Specifications

Parameter Value
Operating Voltage 3V to 15V
Operating Temperature -40°C to +85°C
Package DIP-16, SO-16

In summary, the HEF40174BE hex D-type flip-flop from STMicroelectronics offers a reliable solution for data storage and transfer applications that require high-speed operation, low power consumption, and a wide operating voltage range.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess