EN
  • EN
  • DE

GAL16V8AS-25QC1

Part No GAL16V8AS-25QC1
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179949-GAL16V8AS-25QC1
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8AS-25QC1 CAD Model

Description

The GAL16V8AS-25QC1 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Generic Array Logic device manufactured by STMicroelectronics. This versatile programmable logic chip offers a perfect solution for a wide range of applications that require a customizable logic device with a quick turnaround time and efficient power consumption.

Key Features

  • High-Speed Performance: The GAL16V8AS-25QC1 operates with a maximum propagation delay time of 25ns, providing swift response times for critical applications that demand high-speed logic operations.
  • Programmable Flexibility: With its programmable array logic structure, this device can be configured to perform a variety of logic functions, including simple decoding, complex combinatorial circuits, and sequential state machines.
  • Electrically Erasable: The GAL16V8AS-25QC1 is electrically erasable and reprogrammable, which allows for easy updates and modifications to the logic configuration, making it ideal for prototyping and iterative design processes.
  • Low Power Consumption: Designed with power efficiency in mind, this device offers a low power standby mode, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, ensuring compatibility with various system voltage levels and providing design flexibility.
  • High Noise Immunity: The device is characterized by its excellent noise immunity, which is critical for stable operation in electrically noisy environments.

Applications

The GAL16V8AS-25QC1 is commonly used in applications such as:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer hardware

Package and Quality

This device is packaged in a 24-pin LCC (Leadless Chip Carrier), which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained designs. The GAL16V8AS-25QC1 is designed to meet the stringent quality standards of STMicroelectronics, ensuring reliability and performance in demanding conditions.

With its combination of speed, programmability, and power efficiency, the STMicroelectronics GAL16V8AS-25QC1 is an excellent choice for designers looking to implement a broad range of logic functions in their systems with a single, adaptable component.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hynix Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess