EN
  • EN
  • DE

GM5766-LF-AC

Part No GM5766-LF-AC
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description Dual input LCD controller for UXGA/WSXGA+ applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Mount Surface Mount
Number of Pins 128
Radiation Hardening No
RoHS Compliant
Win Source Part Number 981900-GM5766-LF-AC
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GM5766-LF-AC CAD Model

Description

The GM5766-LF-AC from STMicroelectronics is a highly integrated and feature-rich chipset, designed to deliver superior performance for advanced display applications. This cutting-edge product stands out in the market for its robust capabilities in driving sophisticated LCD panels, making it an ideal choice for designers looking to create state-of-the-art visual experiences in their devices.

Key Features

  • High-Quality Display Support: The GM5766-LF-AC supports high-resolution LCD panels, ensuring crisp and vibrant visuals for a variety of multimedia applications.
  • Advanced Image Processing: Equipped with advanced image processing technology, the chipset enhances picture quality through features such as dynamic contrast adjustment, color management, and noise reduction.
  • Multiple Input Interfaces: This versatile chipset accommodates a range of input sources, including analog RGB and digital video interfaces, providing flexibility for various display scenarios.
  • Energy Efficient: Designed with power efficiency in mind, the GM5766-LF-AC helps reduce overall energy consumption, making it suitable for eco-friendly products.
  • Integrated On-Screen Display (OSD): The built-in OSD functionality allows for easy customization and control of display settings, enhancing the user interface experience.

Applications

The GM5766-LF-AC is adept at powering a wide array of applications, from industrial monitors to high-end televisions. Its flexibility and performance make it particularly well-suited for:

  • Desktop and Notebook Monitors
  • Televisions and Smart TVs
  • Medical Imaging Displays
  • Industrial Control Panels
  • Advertising and Information Kiosks

Technical Specifications

As part of STMicroelectronics' commitment to technological excellence, the GM5766-LF-AC is built to meet the highest standards of quality and reliability. Key technical specifications include support for various panel resolutions, a wide operating temperature range, and compliance with international standards for electronic components.

For developers and manufacturers looking for a robust display solution, the GM5766-LF-AC offers the perfect blend of performance, versatility, and efficiency. Its comprehensive feature set ensures that end-users enjoy a seamless and engaging visual experience.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,154 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess