Products specifications Report Issue?

Max Supply Voltage 20 V
Min Supply Voltage 3 V
Win Source Part Number 1030387-HCC4081BDG
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCC4081BDG CAD Model

Description

STMicroelectronics HCC4081BDG - Quad 2-Input AND Gate

The HCC4081BDG is a high-quality integrated circuit from STMicroelectronics, designed to deliver reliable and efficient performance for a variety of digital applications. This particular chip is a part of the 4000 series CMOS logic family and features a Quad 2-Input AND Gate, making it an essential component for digital systems requiring logical operations.

The HCC4081BDG is characterized by its ability to operate with a wide voltage range, from 3V to 15V, which allows for flexibility in different operating environments and compatibility with other logic families. This feature is particularly beneficial for designers looking to integrate the chip into multi-voltage systems or for those who require stable operation across various power supply conditions.

Each of the four independent AND gates in the HCC4081BDG can be utilized to perform the logical AND function on two inputs. The truth table for an AND gate is straightforward: the output is high only when both inputs are high. This makes the HCC4081BDG an ideal choice for implementing control logic, decision-making processes, and for combining multiple signals that are conditional on each other.

The HCC4081BDG offers a standard pinout for ease of design and is housed in a dual in-line package (DIP), ensuring easy integration into both prototyping breadboards and final product PCBs. The robust design of the chip ensures it can withstand the rigors of both industrial and consumer applications, providing a reliable solution for system designers.

With its low power consumption and high noise immunity, the HCC4081BDG is well-suited for battery-operated devices, portable electronics, and other applications where power efficiency is critical. Additionally, the chip's high fan-out capability allows it to drive multiple inputs without degradation of signal quality, further expanding its versatility in complex digital circuits.

In summary, the STMicroelectronics HCC4081BDG Quad 2-Input AND Gate is a versatile, reliable, and efficient solution for implementing logical operations in a wide range of electronic applications. Its compatibility with various voltage levels and robust performance make it a top choice for designers and engineers in the electronics industry.

You May Also Be Interested in

GigaDevice Semiconductor
NOR Flash 16Mbit 3.3V USON8 3*2*0.45mm Industrial(-40 to +85 )
Lowest to $4.9441
ECAD model for GD25LB256EFIRR
Hitachi, Ltd
Need more? Email Us
ECAD model for HM629128LFP-7L
Infineon Technologies
IGBT 600V 40A 166W TO220-3 / IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO220-3-1
Lowest to $2.4925
ECAD model for IKP20N60TXKSA1
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FDMF8704VTR
Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT299P
Hitachi, Ltd
Need more? Email Us
ECAD model for HM53825BTT-7
Renesas Electronics America
Need more? Email Us
ECAD model for IDT5T9950PFI
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
Intel
Need more? Email Us
ECAD model for HFIXF1010CC.B2

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention