EN
  • EN
  • DE

HCF4016BEY

Part No HCF4016BEY
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BILATERAL SWITCH QUAD 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 037950-HCF4016BEY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4016BEY CAD Model

Description

STMicroelectronics HCF4016BEY Quad Bilateral Switch

The HCF4016BEY is a versatile quad bilateral switch integrated circuit, designed and manufactured by the renowned semiconductor company STMicroelectronics. This IC is part of the 4000 series CMOS family and features four independent switches capable of controlling either digital or analog signals. This component is widely used in signal routing, multiplexing, and various switching applications in both consumer and industrial electronics.

The HCF4016BEY is housed in a DIP-14 (Dual In-line Package) making it suitable for through-hole mounting, which is advantageous for prototyping and educational purposes. Each switch is bidirectional and can be controlled by an independent control signal, offering great flexibility in application design. The low power consumption and wide operating voltage range, from 3V to 20V, make this IC compatible with a variety of logic levels and suitable for battery-operated devices.

Key features of the HCF4016BEY include its low "ON" resistance and the fact that the switch operation is independent of the signal polarity, which means it can pass signals from high to low level without distortion. Additionally, the IC has low quiescent current, further enhancing its appeal for power-sensitive applications.

The versatility of the HCF4016BEY extends to its use in analog applications, as it can handle peak-to-peak signal levels up to the full power supply voltage. This makes it an excellent choice for analog signal switching, such as audio or video signal routing, where maintaining signal integrity is crucial.

For design engineers, the STMicroelectronics HCF4016BEY offers a reliable solution when a compact, low-power, and versatile switching function is required. Whether used in data acquisition systems, communication devices, or control applications, the HCF4016BEY provides a straightforward and effective approach to managing multiple signal paths within a circuit.

In conclusion, the HCF4016BEY from STMicroelectronics is a highly functional component that enhances the flexibility and performance of electronic designs, while its compatibility with a broad range of voltages and low power requirements make it suitable for a diverse array of applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2137 $58.7675
660+ $0.1756 $115.8960
1,025+ $0.1698 $174.0450
1,410+ $0.1640 $231.2400
1,815+ $0.1594 $289.3110
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,327 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess