EN
  • EN
  • DE

74AHC138D,112

Part No 74AHC138D,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1499661-74AHC138D,112
Ultra Librarian 3D Model Ultra Librarian 74AHC138D,112 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess