The TMM2018D-30 is a high-speed static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast access times and low power consumption. This SRAM offers a compact design and reliable performance, making it suitable for a wide range of memory applications.
Applications
- High-speed cache memory
- Buffer memory in communication systems
- Digital signal processing (DSP) systems
- Industrial control equipment
- Medical devices
Features
- High-speed access time: 30 ns
- Low power consumption
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state outputs
- Available in a DIP package
Benefits
- Improved system performance due to fast access times
- Reduced power consumption leading to longer battery life in portable devices
- Easy integration into existing systems with TTL compatibility
- Simplified system design with a single 5V power supply requirement
- Reliable data storage with stable performance
Additional Details
The TMM2018D-30 is organized as 64K x 8 bits. It operates from a single 5V power supply and features TTL-compatible inputs and outputs. The device is available in a standard DIP package, facilitating easy integration into existing systems. This SRAM is specifically designed to provide high-speed data access while maintaining low power consumption, making it an ideal choice for various memory-intensive applications. The 30ns access time allows for quick data retrieval, crucial in performance-driven systems. Its three-state outputs enable flexible memory expansion and avoid bus contention. The robust design ensures stable performance across a wide range of operating conditions, making the TMM2018D-30 a reliable solution for demanding memory applications. The device's low power consumption is particularly beneficial in portable and battery-powered devices, extending operational life and reducing thermal management requirements.