EN
  • EN
  • DE

HCF4028M013TR

Part No HCF4028M013TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder 1 x 4:10 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches, Multiplexers, Decoders
Manufacturer STMicroelectronics
Series 4000B
Packaging Reel(TR)
Type Decoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SO
Win Source Part Number 135754-HCF4028M013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4028M013TR CAD Model

Description

STMicroelectronics HCF4028M013TR

The HCF4028M013TR is a versatile and high-quality integrated circuit produced by STMicroelectronics, a renowned leader in the semiconductor industry. This device is part of the CMOS 4000 family, known for its robustness and low power consumption. The HCF4028M013TR is specifically designed to cater to the needs of digital systems where binary-to-decimal decoding is required.

At the core of this integrated circuit is a BCD-to-Decimal Decoder, which is capable of converting binary-coded decimal (BCD) inputs into decimal outputs. This functionality is essential in applications where digital data needs to be presented in a format that is easily understood by humans or needs to interact with decimal-based systems.

The HCF4028M013TR offers a wide operating voltage range from 3V to 15V, making it suitable for various applications, from battery-powered devices to industrial systems. The flexibility in voltage requirements also allows for compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technology, ensuring easy integration into existing designs.

This IC comes in a surface-mount package, specifically in an SO package with 16 leads. The part number suffix 'TR' indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes, thus reducing manufacturing time and costs. The HCF4028M013TR is also characterized by its low power consumption and high noise immunity, making it a reliable choice for demanding environments.

Applications for the HCF4028M013TR are diverse and include digital clocks, calculators, electronic meters, and other systems that require a visual decimal readout. Its high level of integration and ease of use make it an attractive option for designers looking to streamline their digital systems.

In summary, the HCF4028M013TR from STMicroelectronics is a high-quality BCD-to-Decimal Decoder that offers reliability, flexibility, and ease of use for a wide range of digital applications. Its compatibility with various voltage levels and automated assembly packaging options make it a practical and efficient choice for modern electronics design.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess