EN
  • EN
  • DE

HCF4054M013TR

Part No HCF4054M013TR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LCD DRIVR 4SEG W/LATCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 4 Segment
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1042433-HCF4054M013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4054M013TR CAD Model

Description

HCF4054M013TR - STMicroelectronics

The HCF4054M013TR is a versatile CMOS device from STMicroelectronics, renowned for its high-quality semiconductor products. This integrated circuit is designed to offer a variety of features that make it ideal for analog multiplexing and demultiplexing applications, as well as for digital signal routing purposes.

Key Features

  • Wide Operating Voltage: The device operates over a broad voltage range, making it suitable for various applications that require different power levels.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, thus contributing to energy efficiency in electronic systems.
  • High Noise Immunity: The HCF4054M013TR is characterized by a significant noise threshold, ensuring reliable performance even in electrically noisy environments.
  • Multiple Signal Handling: It can handle both analog signals and digital signals, providing flexibility in usage across different types of electronic circuits.
  • Surface-Mount Package: The TR suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated surface-mount assembly processes.

Applications

The HCF4054M013TR is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Signal gating
  • Analog-to-digital conversion
  • Computer peripherals

Technical Specifications

The device comes in a compact SO-16 package, which is ideal for space-constrained applications. It is designed to work efficiently over the industrial temperature range, ensuring reliability in various operating conditions. The HCF4054M013TR is also characterized by its fast switching speeds, which facilitate quick signal processing and high-performance outcomes in electronic systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF4054M013TR is manufactured under stringent quality control standards, ensuring that it meets the reliability expectations for industrial and commercial use. Its robust design and manufacturing process make it a dependable choice for designers and engineers looking for a multiplexer/demultiplexer solution.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess