Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178939-HCF4066
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4066 CAD Model

Description

STMicroelectronics HCF4066 Quad Bilateral Switch

The HCF4066 from STMicroelectronics is a high-quality integrated circuit that features four independent bilateral switches. This versatile component is designed for use in analog and digital applications where a bidirectional transmission of signals is essential. Each switch is capable of controlling signals from analog inputs up to the supply voltage levels, making it highly suitable for a wide range of uses in the electronics industry.

Constructed with silicon gate C2MOS technology, the HCF4066 ensures reliable performance and low power consumption. This technology also provides a significant advantage in terms of speed, as it offers faster switching times compared to traditional CMOS technologies. The low "ON" resistance of the switch is another key feature, enabling efficient signal transmission with minimal loss.

The device operates over a broad supply voltage range from 3V to 20V, which provides designers with the flexibility to use it in systems with various power requirements. This makes the HCF4066 suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. The wide dynamic range associated with the supply voltage also allows the HCF4066 to be used in applications that require signal modulation, multiplexing, and analog-to-digital conversion.

Each switch of the HCF4066 is controlled by a logical "1" or "0" applied to the respective control input, allowing for precise control over the signal path. This makes it an ideal choice for applications such as signal gating, chopping, modulation, or demodulation. Additionally, due to its low power dissipation, the HCF4066 is particularly well-suited for battery-operated devices where power efficiency is crucial.

In summary, the STMicroelectronics HCF4066 is a robust and versatile quad bilateral switch that provides reliable performance in both analog and digital applications. Its compatibility with a wide range of supply voltages, low power consumption, and fast switching capabilities make it an excellent choice for designers looking to incorporate efficient signal routing solutions into their electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3699 $64.7325
430+ $0.3040 $130.7200
665+ $0.2937 $195.3105
910+ $0.2846 $258.9860
1,175+ $0.2755 $323.7125
1,575+ $0.2471 $389.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,530 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention