EN
  • EN
  • DE

VNH5019A-E

Part No VNH5019A-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV 5.5-24V MULTIPWRSO-30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET Parallel, PWM MultiPowerSO-30
Manufacturer STMicroelectronics
Series ECOPACK®, VIPower™
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 30-PowerSOP (0.630", 16.00mm Width)
Case / Package MultiPowerSO-30
Family Name VNH5019
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 29
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902722-VNH5019A-E
Ultra Librarian 3D Model Ultra Librarian VNH5019A-E CAD Model

Description

Overview of VNH5019A-E Motor Driver

The VNH5019A-E is a full-bridge motor driver integrated circuit (IC) designed and produced by STMicroelectronics. It is a robust, high-efficiency solution tailored for automating control of DC motors. This motor driver is particularly suitable for automotive applications, but its versatility allows for its use in a wide range of industrial and consumer applications as well.

Key Features

  • High Output Current Capability: The VNH5019A-E can handle continuous output currents up to 30 A, making it suitable for driving high-power motors.
  • Wide Operating Voltage Range: It operates within a voltage range of 5.5 V to 24 V, providing flexibility in terms of power supply and motor specifications.
  • Integrated Diagnostics: The device includes diagnostic features for over-temperature, over-voltage, under-voltage, and over-current conditions, enhancing system reliability and safety.
  • Current Sensing: An analog current sense output provides real-time feedback on the motor current, which can be used for more precise control or for monitoring system performance.
  • Protection Features: The VNH5019A-E is equipped with thermal shutdown protection and non-dissipative overcurrent protection, which help to prevent damage to the IC under extreme operating conditions.

Applications

The flexibility and high-performance characteristics of the VNH5019A-E make it an excellent choice for a variety of applications, including:

  • Automotive applications such as power window regulators, seat adjusters, and DC motor control systems.
  • Industrial automation equipment where precise motor control is required.
  • Robotics and RC vehicles where high current and voltage capabilities are necessary.
  • Consumer electronics that require motor control, such as electric toys and power tools.

Conclusion

With its robust design, high current handling capability, and comprehensive protection features, the VNH5019A-E motor driver from STMicroelectronics stands out as a reliable and efficient solution for a wide range of motor control applications. Whether for automotive, industrial, or consumer electronics, this IC ensures smooth and safe operation in demanding environments.

You May Also Be Interested in

Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess