EN
  • EN
  • DE

HCF4067BE

Part No HCF4067BE
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026224-HCF4067BE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4067BE CAD Model

Description

The HCF4067BE is a highly versatile and robust analog multiplexer/demultiplexer IC designed and manufactured by STMicroelectronics. This integrated circuit is a monolithic device made using silicon gate C2MOS technology. It features a 16-channel configuration, which allows it to efficiently manage multiple analog signals, making it an ideal choice for various applications in the electronics industry.

Key Features

  • Channel Configuration: The HCF4067BE offers a 16-channel multiplexer/demultiplexer functionality, providing a wide range of signal handling capabilities.
  • Binary Addressing: Its binary control input allows for the selection of one of 16 channels to be turned on and connect the common I/O to any one of the 16 channel inputs/outputs.
  • Low ON Resistance: The device exhibits a low ON resistance, which is typically around 125Ω over 15V p.p. signal input range for VDD - VEE = 18V.
  • Wide Voltage Range: It operates over a wide voltage range from 3V to 20V (VDD - VSS) or ±1.5V to ±10V (VDD - VEE), making it suitable for a variety of applications.
  • Inhibit Function: The inclusion of an inhibit input allows the user to disable all the channels simultaneously, providing an added layer of control.

Applications

The HCF4067BE can be used in a broad spectrum of applications, from signal routing in communication systems to channel selection in data acquisition systems. It is also suitable for use in analog-to-digital conversion, avionics systems, and audio/video switching. Its versatility also extends to industrial controls where multiple sensors need to be interfaced with a single analog-to-digital converter.

Package Information

The IC is available in a DIP24 (dual in-line package) form factor, providing ease of integration into a wide range of electronic systems. Its lead-free package ensures compliance with current environmental regulations regarding hazardous substances.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the HCF4067BE is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for products that incorporate this multiplexer/demultiplexer IC.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess