EN
  • EN
  • DE

HY57V161610ATC-10

Part No HY57V161610ATC-10
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Description TSOP TSOP TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017583-HY57V161610ATC-10
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY57V161610ATC-10 CAD Model

Description

The HY57V161610ATC-10 is a 16Mbit Synchronous DRAM (SDRAM) device manufactured by Hynix Semiconductor. It is organized as 1,048,576 words x 16 bits x 1 bank. This SDRAM is designed for use in applications requiring high bandwidth and high performance, such as graphics cards, networking equipment, and embedded systems.

Applications

  • Graphics cards for video memory
  • Networking equipment, such as routers and switches
  • Embedded systems requiring high-speed memory
  • Set-top boxes and digital TVs
  • Printers and scanners

Features

  • 16Mbit (1,048,576 x 16 x 1) organization
  • Synchronous operation, fully compliant with PC100 SDRAM specifications
  • Single 3.3V power supply
  • Clock frequency: 100MHz
  • CAS latency (CL) options: 2, 3
  • Burst length options: 1, 2, 4, 8, and full page
  • Auto precharge and self-refresh modes
  • Available in TSOP II package

Benefits

  • High bandwidth enables fast data transfer rates.
  • Synchronous operation simplifies timing and control.
  • Low voltage operation reduces power consumption.
  • Multiple burst length options provide flexibility in data access.
  • Auto precharge simplifies memory management.

Additional Details

The HY57V161610ATC-10 is a single-bank SDRAM designed to operate at 3.3V. Its synchronous operation, coupled with a 100MHz clock frequency, makes it suitable for high-performance applications. The device supports various CAS latency (CL) options, allowing designers to optimize performance for specific system requirements. The burst length options enable efficient data transfer, and the auto precharge feature simplifies memory management. The TSOP II package offers a compact footprint for space-constrained applications. The operating temperature range typically spans from 0°C to 70°C. The 'ATC-10' suffix indicates a specific speed grade, with '-10' representing a 10ns access time. The device conforms to JEDEC standards for SDRAMs.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Glenair, Inc.
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess