EN
  • EN
  • DE

HCF4067BM1

Part No HCF4067BM1
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description 20-V, 16: 1 single-ended, 1-channel analog multiplexer 24-SOIC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 60 MHz
Mounting SMD (SMT)
Case / Package SOP
Maximum Operating Temperature 125 °C
Max Power Dissipation 200 mW
Min Operating Temperature -55 °C
Number of Channels 1
Operating Supply Voltage 20 V
Propagation Delay 20 ns
Resistance 1.05 kΩ
RoHS Non-Compliant
Turn-Off Delay Time 440 ns
Turn-On Delay Time 650 ns
Win Source Part Number 1061896-HCF4067BM1
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4067BM1 CAD Model

Description

STMicroelectronics HCF4067BM1: 16-Channel Analog Multiplexer/Demultiplexer IC

The HCF4067BM1 is a versatile integrated circuit from STMicroelectronics designed for efficient channel multiplexing and demultiplexing in a variety of electronic applications. This monolithic chip is a high-performance CMOS 16-channel analog multiplexer/demultiplexer that offers a direct interface with TTL and CMOS. Its primary function is to control analog voltages that may vary across the full analog signal range (VDD - VEE).

The device features 16 single-ended channels that can be controlled by four binary control inputs (A, B, C, and D). These inputs determine which channel is selected when the device is in multiplexer mode. In demultiplexer mode, the single input can be routed to any of the 16 output channels, again based on the state of the binary control inputs. The HCF4067BM1 can also be used as a function generator, which makes it a highly versatile component for various applications.

With its low ON impedance and very low OFF leakage current, the HCF4067BM1 ensures minimal signal distortion. The chip operates over a wide range of supply voltages from 10V to 20V, making it suitable for many power environments. Additionally, the HCF4067BM1 features an "inhibit" function which allows the user to turn off all channels and thus minimize power consumption when the device is not in use.

STMicroelectronics has designed the HCF4067BM1 with ESD protection, ensuring robustness and reliability of the component in the face of electrostatic discharges. The chip comes in a compact SOIC-24 package, which is ideal for space-constrained applications that require a large number of channels to be multiplexed.

The HCF4067BM1 is commonly used in signal gating, data acquisition systems, analog-to-digital conversion, communication systems, and many other applications that require a high degree of channel control. Its ability to work effectively across a wide range of operating conditions and its compatibility with various logic families make it a go-to choice for designers and engineers looking for a reliable multiplexing/demultiplexing solution.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess