EN
  • EN
  • DE

STP45NF06L

Part No STP45NF06L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 60V - 0.022ohm - 38A TO-220 / D2PAK STripFET II POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194582-STP45NF06L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP45NF06L CAD Model

Description

STP45NF06L - Power MOSFET by STMicroelectronics

The STP45NF06L, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This particular MOSFET is part of the STripFET™ II series, which is known for its low on-resistance and low gate charge, making it an excellent choice for power switching circuits.

Key Features

  • Low Threshold Drive: The STP45NF06L can be driven by low-voltage logic signals, thanks to its low threshold voltage. This makes it compatible with modern microcontroller outputs and reduces the need for level shifters.
  • High Current Capability: With a continuous drain current of 45A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Low RDS(on): The device boasts a low on-state resistance of typically 0.014Ω. This characteristic minimizes power losses and improves overall efficiency.
  • 100% Avalanche Tested: Ensuring ruggedness and reliability, each unit is tested for avalanche energy withstand capability, providing assurance for applications that may experience difficult conditions.
  • Logic Level Version: As a logic level version, it allows for direct interfacing with logic circuits, simplifying the design and reducing component count.

Applications

The versatility of the STP45NF06L lends itself to a variety of applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits in automotive and industrial environments
  • Power management solutions
  • Switching applications such as solenoid and relay drivers
  • Load switches

Package and Environmental Compliance

The STP45NF06L is housed in a TO-220 package, which is widely used for power devices due to its good thermal performance. It is also compliant with RoHS (Restriction of Hazardous Substances) and is free from lead and other environmentally sensitive materials, reflecting STMicroelectronics' commitment to environmental sustainability.

With its robust design and impressive electrical characteristics, the STP45NF06L is a solid choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess