Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178942-HCF4069U
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4069U CAD Model

Description

STMicroelectronics HCF4069U Hex Inverter

The HCF4069U is a versatile integrated circuit from STMicroelectronics, designed to offer efficient solutions for a wide range of digital and analog applications. This chip is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a SO14 package. It consists of six independent inverters, which are ideal for performing the inverting function.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Supply Voltage Range: 3V to 15V
  • High Noise Immunity: 0.45 VDD (typ.)
  • Low Power Consumption: Special design for low power operation enhances battery life for long-term usage.
  • Medium Speed Operation: tPHL, tPLH = 30ns (typ.) at VDD = 10V
  • Standardized Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • Maximum Input Current of 1µA at 18V (Full Package-temperature range); this means the device has a very low input current, minimizing the impact on the rest of the circuit.
  • 5V, 10V, and 15V Parametric Ratings

Applications

The HCF4069U is suitable for various applications, including:

  • Logic inversion
  • Signal conditioning
  • Oscillators
  • High-input impedance amplifiers
  • And other standard logic applications that require inverting functions

Its ability to operate over a wide voltage range and its high noise immunity make the HCF4069U an excellent choice for use in environments with potential electrical interference. Additionally, the low power consumption feature ensures that it is a suitable component for power-sensitive designs, particularly important in portable and battery-operated devices.

For designers and engineers looking for a reliable hex inverter, the STMicroelectronics HCF4069U provides a robust solution with its standardized characteristics and the quality assurance of a leading semiconductor manufacturer.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention