Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178944-HCF4070
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4070 CAD Model

Description

The HCF4070 from STMicroelectronics is a high-quality integrated circuit that features a quad 2-input exclusive OR (XOR) gate functionality. This versatile component is designed for use in a wide range of digital applications, where logical comparison is required. The HCF4070 is part of the CMOS family, offering low power consumption and high noise immunity.

Key Features

  • Logic Type: The HCF4070 consists of four independent XOR gates, making it ideal for parity generation and comparison, as well as various arithmetic and logical operations.
  • Supply Voltage Range: It operates on a wide supply voltage range from 3V to 15V, accommodating various levels of logic and allowing for use in both TTL and CMOS technologies.
  • High Noise Immunity: Characterized by high noise immunity, the HCF4070 is stable under a broad range of operating conditions, making it a reliable choice for complex digital systems.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, ensuring energy efficiency in battery-powered and power-sensitive applications.
  • Speed: The HCF4070 provides a balanced propagation delay and transition time, contributing to its efficient performance in high-speed logic circuits.

Applications

The HCF4070 is suitable for a variety of digital applications, including:

  • Digital comparison circuits
  • Parity checkers and generators
  • Binary addition and subtraction systems
  • Control system logic
  • Encryption and coding circuits

Package and Quality

STMicroelectronics offers the HCF4070 in different package options including DIP (Dual In-line Package) and SOP (Small Outline Package), providing flexibility for PCB layout and assembly. The device complies with the rigorous standards set by STMicroelectronics, ensuring high reliability and performance consistency.

With its combination of features, the HCF4070 is an essential component for designers looking to implement logical operations with high precision and minimal power consumption.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5484 $52.0980
225+ $0.4500 $101.2500
345+ $0.4359 $150.3855
475+ $0.4219 $200.4025
615+ $0.4078 $250.7970
825+ $0.3656 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 122 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention