STMicroelectronics HCF4072BEY Dual 4-Input OR Gate
The HCF4072BEY is a high-performance integrated circuit from STMicroelectronics, which features a dual 4-input OR gate functionality. This IC is designed to deliver reliable logic operations, and it is a part of the HCF4000 series, which are monolithic integrated circuits fabricated in Metal Oxide Semiconductor technology available in SOP-14 package.
The HCF4072BEY is specifically engineered to handle standard logic level families, making it a versatile component for a wide range of digital applications. It operates over a recommended voltage range of 3V to 15V, ensuring compatibility with both TTL and CMOS technologies. This flexibility allows designers to integrate the HCF4072BEY into various systems without the need for level shifting, simplifying the design and reducing component count.
Key Features:
- Voltage Range: Operates from 3V to 15V, making it suitable for various power environments.
- Dual 4-Input OR Gates: Provides the logic function of OR with four inputs per gate, allowing for complex logic operations within a single IC.
- High Noise Immunity: Possesses a noise immunity characteristic of 45% of VCC (min), ensuring stable operation in electrically noisy environments.
- Low Power Consumption: Features a low power TTL compatibility, which is ideal for battery-operated and power-sensitive applications.
- Medium Speed Operation: Offers a typical propagation delay time of 60ns when VCC = 10V, CL = 50pF, and TA = 25°C.
- Standardized Symmetrical Output Characteristics: Ensures consistent performance and predictable response times.
The HCF4072BEY is perfect for implementing logic functions in a variety of digital circuits, including computers, data processing, instrumentation, and control systems. Its robust design ensures that it can withstand the challenges of industrial environments, while its standard packaging allows for easy integration into both prototyping and production runs.
With its combination of features, the HCF4072BEY from STMicroelectronics is an essential component for designers looking to create efficient, reliable, and cost-effective digital logic solutions.