EN
  • EN
  • DE

HCF4093

Part No HCF4093
Manufacturer STMicroelectronics
Description QUAD 2-INPUT NAND SCHMIDT TRIGGERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178953-HCF4093
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4093 CAD Model

Description

STMicroelectronics HCF4093 Quad 2-Input NAND Schmitt Trigger

The HCF4093 from STMicroelectronics is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a SO-14 package. This device consists of four independent 2-input NAND Schmitt triggers. It is designed for use in applications requiring waveform shaping, noise filtering, or in systems where tolerance to slower input rise and fall times is needed.

Key Features

  • High-Speed Performance: The HCF4093 operates at high speeds, with typical propagation delay times significantly lower than those of conventional CMOS devices.
  • Wide Operating Voltage Range: The device can function over a wide range of supply voltages from 3V to 15V, making it adaptable to various applications and compatible with other logic families.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for battery-operated devices and power-sensitive applications.
  • Schmitt Trigger Action: With hysteresis at the inputs, the HCF4093 provides enhanced noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, contributing to its reliability in harsh environments.
  • High Noise Immunity: The inherent noise immunity of CMOS is further enhanced by the Schmitt trigger action, making the HCF4093 suitable for noisy operational conditions.

Applications

The versatility of the HCF4093 allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Waveform shaping
  • Noise filtering applications
  • Square wave and pulse generation
  • Signal processing
  • Timing circuits
  • Control systems

With its robust design and flexible usage, the HCF4093 from STMicroelectronics is an excellent choice for designers looking for a reliable quad 2-input NAND Schmitt trigger to incorporate into their digital logic circuits.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess