EN
  • EN
  • DE

HCF4081

Part No HCF4081
Manufacturer STMicroelectronics
Description AND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178951-HCF4081
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
Ultra Librarian 3D Model Ultra Librarian HCF4081 CAD Model

Description

The HCF4081 from STMicroelectronics is a high-quality integrated circuit that serves as a quadruple 2-input AND gate. This versatile component is designed to be used in a wide range of digital applications where logical AND operations are required. Fabricated with silicon gate C2MOS technology, the HCF4081 ensures reliable operation and excellent performance.

Key Features

  • Logic Type: The HCF4081 provides four independent 2-input AND gates in a single package, making it an efficient choice for implementing logical operations.
  • Operating Voltage: It features a broad operating voltage range from 3V to 15V, catering to the needs of various circuit designs and allowing compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High Noise Immunity: The high noise immunity of 0.45 VDD (typical) ensures stable operation even in electrically noisy environments.
  • Output Drive Capability: With an output drive capability of 10 LSTTL loads, the HCF4081 can drive multiple inputs without the need for additional buffering.
  • Medium Speed Operation: It provides a medium speed operation with a typical propagation delay time of 60 ns with a 50 pF load and 5V supply, balancing speed with power efficiency.

Applications

The HCF4081 is suitable for a variety of digital applications, including:

  • Logic gate functions in computers and microprocessors
  • Control systems and data processing
  • Function generators
  • Alarm systems and security devices
  • DIY electronics and educational projects

With its robust design and flexible usage, the STMicroelectronics HCF4081 is a reliable and essential component for designers and engineers looking to build complex logical systems with minimal power consumption and high noise immunity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess