EN
  • EN
  • DE

HCF4097M013TR

Part No HCF4097M013TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8X1 240 Ohm 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 2
Max On Resistance 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 20 V
Channel Capacitance(CS off, CD off) 0.2pF, 5pF
Max Leakage Current (IS off) 100μA
Crosstalk -40dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 24-SO
Win Source Part Number 1042439-HCF4097M013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4097M013TR CAD Model

Description

STMicroelectronics HCF4097M013TR Product Overview

The HCF4097M013TR from STMicroelectronics is a high-performance integrated circuit that belongs to the family of CMOS analog multiplexers/demultiplexers. This versatile component is designed to provide ease of use and flexibility in a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Wide Voltage Range: The device operates over a wide voltage range from 3V to 20V, making it suitable for various applications that require different power levels.
  • Low Power Consumption: Built with CMOS technology, the HCF4097M013TR ensures low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • High On-Off Output Voltage Ratio: This feature allows for improved signal integrity, which is essential for accurate data transmission and processing.
  • Low Crosstalk Between Switches: The device is engineered to minimize interference between channels, thereby enhancing overall performance in multiplexing operations.
  • Single-Pole, 16-Throw Switch Configuration: The HCF4097M013TR can connect one input to any of its 16 outputs, or vice versa when used as a demultiplexer, offering significant flexibility in signal management.

Applications

  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment
  • Analog Signal Routing
  • Audio/Video Switching

Product Specifications

The HCF4097M013TR is available in a surface-mount package, ensuring compatibility with modern PCB assembly techniques. It features a robust design that can withstand the rigors of industrial environments, with a storage temperature range of -55°C to +125°C and an operating temperature range of -40°C to +85°C.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the HCF4097M013TR is no exception. The device is manufactured under stringent conditions, ensuring that each unit meets the high standards expected from STMicroelectronics products. Customers can trust this component for long-term performance and stability in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess