Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type BCD Rate Multiplier
Supply Voltage 3 V to 20 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1042445-HCF4527BEY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4527BEY CAD Model

Description

The HCF4527BEY is a high-performance integrated circuit from STMicroelectronics, designed to cater to a wide range of electronic applications. This versatile device is a BCD rate multiplier that provides users with exceptional accuracy and functionality in digital rate multiplication tasks.

Key Features

  • BCD Rate Multiplication: The HCF4527BEY can multiply a BCD (Binary-Coded Decimal) input by any rate from 0.0001 to 1.0000 with high precision.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard TTL and CMOS levels.
  • Low Power Consumption: This device is designed for low power consumption, which is critical for portable and energy-sensitive applications.
  • High Noise Immunity: The high noise immunity of 0.45 VDD (typ.) ensures reliable operation in electrically noisy environments.

Applications

The HCF4527BEY is ideal for a variety of applications that require rate multiplication or digital data processing, such as:

  • Digital voltmeters and frequency meters
  • Frequency-to-voltage converters
  • Data processing systems
  • Automated industrial controls
  • Instrumentation and test equipment

Technical Specifications

The HCF4527BEY comes in a 16-pin dual-in-line package and offers a range of technical specifications that make it a robust choice for designers:

  • Package Type: DIP-16
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The HCF4527BEY is manufactured to meet the highest industry standards, ensuring performance and longevity in even the most demanding conditions.

For detailed information, including datasheets, technical documentation, and support, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ECAD model for 74HC283N,652
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP16TDTG
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ECAD model for NB4N527SMNR2G
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ECAD model for CD74ACT283E
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ECAD model for NBSG16MNR2G
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention