EN
  • EN
  • DE
  • IT

HDMI2C2-5F2

Part No HDMI2C2-5F2
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description ESD PROTECTION AND SIGNAL BOOSTE  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr STMicroelectronics
Package Tape & Reel
Technology Mixed Technology
Number of Circuits 5
Applications HDMI
Mounting SMD (SMT)
Package / Case 10-WFBGA, WLCSP
Supplier Device Package 10-WLCSP (1.98x1.36)
Base Product Number HDMI2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18241-1,497-18241-2,497-18241-6
Standard Package 5,000
Win Source Part Number 1123984-HDMI2C2-5F2
Ultra Librarian 3D Model Ultra Librarian HDMI2C2-5F2 CAD Model

Description

The HDMI2C2-5F2 from STMicroelectronics is a state-of-the-art ESD (Electrostatic Discharge) protection device specially designed for HDMI interface protection. This robust component is essential for safeguarding sensitive HDMI signal lines from static electricity and transient voltage spikes, which can be detrimental to the performance and longevity of electronic equipment.

Key Features

  • High ESD Protection: The HDMI2C2-5F2 offers excellent ESD protection exceeding IEC 61000-4-2 level 4, withstanding ESD strikes of up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Capacitance: With a low line capacitance design, this device ensures high signal integrity, making it ideal for high-speed data lines without compromising signal quality.
  • HDMI Compliance: The device is fully compliant with HDMI 1.4 specifications, ensuring compatibility with the latest HDMI standards for audio and video transmission.
  • Low Leakage Current: The HDMI2C2-5F2 has a very low leakage current, which is critical for maintaining power efficiency and minimizing interference with the normal operation of the HDMI interface.
  • High Integration: It integrates two channels of ESD protection, reducing the number of components required on a PCB and simplifying the design process.

Applications

The HDMI2C2-5F2 is ideal for a wide range of applications that require reliable HDMI connectivity. These include:

  • Digital TVs and set-top boxes
  • High-definition multimedia interfaces
  • Personal computers and laptops
  • Video game consoles
  • DVD and Blu-ray players
  • Professional video equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the HDMI2C2-5F2 is no exception. It is manufactured using a robust process that ensures high durability and performance consistency, providing peace of mind for manufacturers and end-users alike.

For those seeking to enhance the resilience of their HDMI interfaces against electrostatic disturbances, the HDMI2C2-5F2 presents an optimal solution, blending protection, performance, and STMicroelectronics' trusted expertise in semiconductor design.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7317 $60.6095
80+ $1.4209 $113.6720
125+ $1.3765 $172.0625
170+ $1.3321 $226.4570
220+ $1.2878 $283.3160
295+ $1.1545 $340.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess