Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 11.5V
Maximum Supply Voltage 23V
Dimming PWM
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 001715-HVLED805TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HVLED805TR CAD Model

Description

STMicroelectronics HVLED805TR LED Driver

The STMicroelectronics HVLED805TR is a state-of-the-art LED driver designed to deliver high-quality performance for lighting solutions. This advanced component is part of STMicroelectronics' innovative line of high-efficiency power and energy management devices, specifically tailored for LED applications that require precise current control and reliable operation over a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The HVLED805TR operates effectively across a broad input voltage spectrum, making it versatile for various lighting scenarios and ensuring compatibility with global voltage standards.
  • High Power Factor: With its high power factor, the HVLED805TR ensures efficient power usage, reducing energy waste and contributing to energy savings in LED lighting systems.
  • Flicker-Free Dimming: The device supports smooth and flicker-free dimming, providing a comfortable visual experience and allowing for adjustable light levels to suit different environments and preferences.
  • Thermal Protection: Built-in thermal protection mechanisms safeguard the device from overheating, extending the lifespan of the LED driver and the LEDs it powers.
  • Low Standby Power Consumption: The HVLED805TR is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the lighting system.

Applications

The HVLED805TR is ideal for a wide range of LED lighting applications, including:

  • Residential and commercial lighting
  • Street lighting
  • Architectural lighting
  • Emergency lighting
  • Industrial lighting systems

Technical Specifications

The HVLED805TR comes in a compact SO16N package and features a high-efficiency quasi-resonant operation mode. It is designed to work with an external MOSFET to provide constant current output that can be adjusted through an external resistor. The device's built-in protections include overcurrent, overvoltage, and short-circuit protection, ensuring reliable and safe operation under various conditions.

In conclusion, the STMicroelectronics HVLED805TR LED driver is a highly efficient, versatile, and robust solution for modern LED lighting systems, offering advanced features to enhance performance, safety, and user experience.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC LED DRVR RGLTR DIM 80MA 32QFN
Lowest to $12.7129
ECAD model for MC34844AEP
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Need more? Email Us
ECAD model for LT3596EUHG
Microchip Technology
IC LED DRIVER CTRLR PWM 40QFN / LED Driver IC 3 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 40-QFN (6x6)
Need more? Email Us
ECAD model for HV9989K6-G-M935
Microchip Technology
IC LED DRIVER CTRLR PWM 40TQFN / LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 40-TQFN (6x6)
Need more? Email Us
ECAD model for ATMSL3085BT
NXP / Nexperia
IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Need more? Email Us
ECAD model for PCU9955ATWJ
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
ECAD model for PCU9956ATWY
Silergy Corp
LED DRVR Buck 1-CH 60V 1A 8-Pin SOIC
Lowest to $0.1956
ECAD model for SY5862FAC
Microchip Technology
IC LED DRIVER LINEAR PWM 12QFN / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 12-QFN (4x4)
Lowest to $3.6557
ECAD model for HV96001-E/NFA
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 28-TSSOP-EP
Lowest to $24.5253
ECAD model for LT8391AEFE#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9970 $64.8050
160+ $0.8180 $130.8800
245+ $0.7926 $194.1870
340+ $0.7670 $260.7800
440+ $0.7414 $326.2160
585+ $0.6646 $388.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,800 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention