Products specifications Report Issue?

Win Source Part Number 1001652-IMS1624S55
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMS1624S55 CAD Model

Description

STMicroelectronics IMS1624S55: High-Performance Integrated Motor Driver

The IMS1624S55 is a state-of-the-art integrated motor driver from STMicroelectronics, designed to drive both DC and stepper motors with outstanding precision and efficiency. This powerful motor driver is housed in a compact package, making it an ideal solution for space-constrained applications while delivering robust performance for a wide range of industrial and consumer applications.

Key Features

  • Integrated Dual Full-Bridge Driver: The IMS1624S55 can control two DC motors or one stepper motor, providing flexibility in application design.
  • High Voltage and Current Ratings: With an operating voltage range from 8V to 52V and output current capabilities up to 2.8A, this motor driver can handle a broad spectrum of motor types and sizes.
  • Advanced Protection Features: It includes thermal shutdown, under-voltage lockout, non-dissipative overcurrent protection, and cross-conduction protection, ensuring reliable operation and longevity of the motor and the driver.
  • Easy Control Interface: The driver can be controlled via standard digital I/O pins, facilitating easy integration with microcontrollers and other control systems.
  • Microstepping Support: For stepper motor applications, the IMS1624S55 supports microstepping up to 1/16 steps, allowing for smooth and precise motor control.

Applications

The versatility of the IMS1624S55 makes it suitable for a diverse range of applications, including:

  • Office and home automation (printers, scanners, security cameras)
  • Point of sale machines
  • Vending and ATM machines
  • Textile and sewing machines
  • Robotics and automation systems
  • Small appliances and gaming machines

With its combination of performance, protection features, and ease of use, the IMS1624S55 from STMicroelectronics represents a top-tier solution for designers looking to incorporate reliable motor control into their projects. Whether for driving a simple DC motor or executing complex stepper motor sequences, this integrated driver ensures smooth operation and efficient power management in a compact form factor.

You May Also Be Interested in

Everlight Electronics Co Ltd
Four Digit Seven Segment 14.22 mm Red 15mcd 632 nm Common Cathode Display
Need more? Email Us
ECAD model for F511SURWA/S530-A3
Rectron Semiconductor
Need more? Email Us
ECAD model for HER3004C
Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Hewlett Packard
Need more? Email Us
ECAD model for HSBZ840MAR24174
Agilent(Hewlett-Packard)
Need more? Email Us
ECAD model for HDCP-3000
Panduit Corp
Industrial Mcc Bundle, CAT6A Shielded, 6
Need more? Email Us
ECAD model for I4KOTLLUXX40
IXYS
IGBT 600V 75A 480W PLUS247 / IGBT PT 600 V 75 A 480 W Through Hole PLUS247™-3
Need more? Email Us
ECAD model for IXGX60N60C2D1
Amphenol
Board to Board Connector Straight Header Single Row 2 Position 2.54mm Pitch Surface Mount T/R
Need more? Email Us
ECAD model for G800MR306018EHR
STMicroelectronics
Need more? Email Us
ECAD model for IMS1601LS45

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention