EN
  • EN
  • DE

IXGX60N60C2D1

Part No IXGX60N60C2D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 75A 480W PLUS247  /  IGBT PT 600 V 75 A 480 W Through Hole PLUS247™-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series HiPerFAST™
Package Tube
Product Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 50A
Power - Max 480 W
Switching Energy 400µJ (on), 480µJ (off)
Input Type Standard
Gate Charge 146 nC
Td (on/off) @ 25°C 18ns/95ns
Test Condition 400V, 50A, 2Ohm, 15V
Reverse Recovery Time (trr) 35 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Supplier Device Package PLUS247™-3
Base Product Number IXGX60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1004963-IXGX60N60C2D1
Ultra Librarian 3D Model Ultra Librarian IXGX60N60C2D1 CAD Model

Description

The IXYS electronic component with Win Source Part Number 1004963-IXGX60N60C2D1 is a discrete semiconductor product that belongs to the HiPerFAST™ series.

  • Manufacturer: IXYS
  • Series: HiPerFAST™
  • Package: Tube
  • Standard Package: 30
  • Maximum Power: 480 W
  • Reverse Recovery Time: 35 ns
  • IGBT Type: PT
  • Voltage - Collector Emitter Breakdown (Max): 600 V
  • Current - Collector (Ic) (Max): 75 A
  • Current - Collector Pulsed (Icm): 300 A
  • Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 50A
  • Switching Energy: 400μJ (on), 480μJ (off)
  • Gate Charge: 146 nC
  • Test Condition: 400V, 50A, 2Ohm, 15V
  • Mounting Type: Through-Hole
  • Package / Case: TO-247-3 Variant
  • Supplier Device Package: PLUS247™-3
  • Temperature Range - Operating: -55°C ~ 150°C (TJ)
  • Product Status: Obsolete
  • Counterfeit Risk: Moderate Risk

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess